HARTING Inc. of North America Power Connectors 9330242602

Description
Heavy Duty Power Connectors HAN E 24P M
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN E 24P M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330242602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330242602
Power Connectors 09330242602
Heavy Duty Power Connectors HAN E 24P M

Heavy Duty Power Connectors HAN E 24P M

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330242602
Power Connectors 09330242602
Han E 24 Pos. M Insert Crimp

Han E 24 Pos. M Insert Crimp

Buy Now
Connector, Male Insert, 24 Contacts - 70104690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Male Insert, 24 Contacts
70104690
Connector, Male Insert, 24 Contacts 70104690
Connector, Male Insert, 24 Contacts

Connector, Male Insert, 24 Contacts

Supplier's Site
Rectangular Han Insert, Plug 24 Position Crimp; Product Range Harting - 04C9253 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 24 Position Crimp; Product Range Harting
04C9253
Rectangular Han Insert, Plug 24 Position Crimp; Product Range Harting 04C9253
RECTANGULAR HAN INSERT, PLUG 24 POSITION CRIMP; Product Range:Han E Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:24Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 24 POSITION CRIMP; Product Range:Han E Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:24Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
HARTING Components 09330242602

HARTING Components 09330242602

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330242602 70104690 04C9253
Product Name Power Connectors Connector, Male Insert, 24 Contacts Rectangular Han Insert, Plug 24 Position Crimp; Product Range Harting Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details