HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting 9330164725

Description
HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting - 51AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting
51AC2581
Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting 51AC2581
HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS, 2.5MM2; Product Range:Han E AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2581
Product Name Heavy Duty Insert, Rcpt, 16Pos, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Nickel-Plated Brass PG Thread Plugs - 6700511 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details