HARTING Inc. of North America Rectangular Han Insert, Plug 16Way Screw; Product Range Harting 9330162616

Description
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han ES Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han ES Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting - 81C8299 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting
81C8299
Rectangular Han Insert, Plug 16Way Screw; Product Range Harting 81C8299
RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han ES Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 16WAY SCREW; Product Range:Han ES Series; No. of Contacts:17Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 81C8299
Product Name Rectangular Han Insert, Plug 16Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Three Layer Septa - 76020 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details