HEAVY DUTY INSERT, RCPT, 10POS, 2.5MM2; Product Range:Han ES AV Series; Heavy Duty Connector Type:Insert; No. of Contacts:10 Contacts; Rectangular Shell Size:10B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket; Current RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 51AC2568 |
| Product Name | Heavy Duty Insert, Rcpt, 10Pos, 2.5Mm2; Product Range Harting |