HARTING Inc. of North America Han E Av Insert, Plug, 10Way, Screw; Product Range Harting 9330104625

Description
HAN E AV INSERT, PLUG, 10WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
HAN E AV INSERT, PLUG, 10WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han E Av Insert, Plug, 10Way, Screw; Product Range Harting - 04C9174 - Newark, An Avnet Company
Chicago, IL, United States
Han E Av Insert, Plug, 10Way, Screw; Product Range Harting
04C9174
Han E Av Insert, Plug, 10Way, Screw; Product Range Harting 04C9174
HAN E AV INSERT, PLUG, 10WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

HAN E AV INSERT, PLUG, 10WAY, SCREW; Product Range:Han E AV Series; No. of Contacts:10Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C9174
Product Name Han E Av Insert, Plug, 10Way, Screw; Product Range Harting
Shape / Application Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

3,50 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3.50 mm
View Details
Blanking plug - NPQH-P-S6-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .875 [22.2]
View Details
2 suppliers