HARTING Inc. of North America Han Insert, Plug, 10Way, Cage Clamp; Product Range Harting 9330102616

Description
HAN INSERT, PLUG, 10WAY, CAGE CLAMP; Product Range:Han ES Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes
Datasheet
Description
HAN INSERT, PLUG, 10WAY, CAGE CLAMP; Product Range:Han ES Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Han Insert, Plug, 10Way, Cage Clamp; Product Range Harting - 93B7593 - Newark, An Avnet Company
Chicago, IL, United States
Han Insert, Plug, 10Way, Cage Clamp; Product Range Harting
93B7593
Han Insert, Plug, 10Way, Cage Clamp; Product Range Harting 93B7593
HAN INSERT, PLUG, 10WAY, CAGE CLAMP; Product Range:Han ES Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes

HAN INSERT, PLUG, 10WAY, CAGE CLAMP; Product Range:Han ES Series; No. of Contacts:11Contacts; Rectangular Shell Size:10B; Gender:Plug; Heavy Duty Contact Type:Cage Clamp Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 93B7593
Product Name Han Insert, Plug, 10Way, Cage Clamp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 20.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
METAL AL M12X1.5 Breather Plug - MIV-12MA - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material AL
NPT Thread 1 1/2" NPT; M12X1.5
View Details