HARTING Inc. of North America Heavy Duty Insert, Receptacle, 6Pos, 16A; Product Range Harting 9330062772

Description
HEAVY DUTY INSERT, RECEPTACLE, 6POS, 16A; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RECEPTACLE, 6POS, 16A; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Receptacle, 6Pos, 16A; Product Range Harting - 51AC2560 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Receptacle, 6Pos, 16A; Product Range Harting
51AC2560
Heavy Duty Insert, Receptacle, 6Pos, 16A; Product Range Harting 51AC2560
HEAVY DUTY INSERT, RECEPTACLE, 6POS, 16A; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket RoHS Compliant: Yes

HEAVY DUTY INSERT, RECEPTACLE, 6POS, 16A; Product Range:Han ESS Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:6B; Gender:Receptacle; Heavy Duty Contact Type:Cage Clamp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2560
Product Name Heavy Duty Insert, Receptacle, 6Pos, 16A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight 0.72
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1/8" NPT
View Details
IP69K M20x1.5 Powertrain Vents Breather with Valve -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
Fitted Depth 0.0591 inch (1.5 mm)
View Details