HARTING Inc. of North America Heavy Duty Contact, Skt, Crimp, 22-26Awg; Product Range Harting 9330006427

Description
HEAVY DUTY CONTACT, SKT, CRIMP, 22-26AWG; Product Range:Han-GoldTec E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SKT, CRIMP, 22-26AWG; Product Range:Han-GoldTec E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Skt, Crimp, 22-26Awg; Product Range Harting - 71J9119 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Skt, Crimp, 22-26Awg; Product Range Harting
71J9119
Heavy Duty Contact, Skt, Crimp, 22-26Awg; Product Range Harting 71J9119
HEAVY DUTY CONTACT, SKT, CRIMP, 22-26AWG; Product Range:Han-GoldTec E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SKT, CRIMP, 22-26AWG; Product Range:Han-GoldTec E Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 71J9119
Product Name Heavy Duty Contact, Skt, Crimp, 22-26Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details