HARTING Inc. of North America Contact, Female, 20Awg, Crimp; Product Range Harting 9330006222

Description
CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes
Description
CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 20Awg, Crimp; Product Range Harting - 94B3342 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 20Awg, Crimp; Product Range Harting
94B3342
Contact, Female, 20Awg, Crimp; Product Range Harting 94B3342
CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes

CONTACT, FEMALE, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Current:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 94B3342
Product Name Contact, Female, 20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563229-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details