HARTING Inc. of North America Heavy Duty Contact, Pin, Wire Wrap; Product Range Harting 9330006195

Description
HEAVY DUTY CONTACT, PIN, WIRE WRAP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Wire Wrap; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, WIRE WRAP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Wire Wrap; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Wire Wrap; Product Range Harting - 04C9051 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Wire Wrap; Product Range Harting
04C9051
Heavy Duty Contact, Pin, Wire Wrap; Product Range Harting 04C9051
HEAVY DUTY CONTACT, PIN, WIRE WRAP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Wire Wrap; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, WIRE WRAP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Wire Wrap; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C9051
Product Name Heavy Duty Contact, Pin, Wire Wrap; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2297252-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers