HARTING Inc. of North America Heavy Duty Contact, Pin, 20Awg, Crimp; Product Range Harting 9330006162

Description
HEAVY DUTY CONTACT, PIN, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper, Nickel; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper, Nickel; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 20Awg, Crimp; Product Range Harting - 51AC2536 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 20Awg, Crimp; Product Range Harting
51AC2536
Heavy Duty Contact, Pin, 20Awg, Crimp; Product Range Harting 51AC2536
HEAVY DUTY CONTACT, PIN, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper, Nickel; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 20AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper, Nickel; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51AC2536
Product Name Heavy Duty Contact, Pin, 20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
AAA Cell Contact - BK-204 - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details