HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 10Awg; Product Range Harting 9330006139

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 10AWG; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 10AWG; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 10Awg; Product Range Harting - 30M6654 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 10Awg; Product Range Harting
30M6654
Heavy Duty Contact, Pin, Crimp, 10Awg; Product Range Harting 30M6654
HEAVY DUTY CONTACT, PIN, CRIMP, 10AWG; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 10AWG; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30M6654
Product Name Heavy Duty Contact, Pin, Crimp, 10Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
CDA 101 OFHC Copper - 499T - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Cu
Shape / Form 3/4" x 1"
View Details