HARTING Inc. of North America Power Connectors 9330006107

Description
Heavy Duty Power Connectors HAN E MALE A
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN E MALE A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09330006107 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09330006107
Power Connectors 09330006107
Heavy Duty Power Connectors HAN E MALE A

Heavy Duty Power Connectors HAN E MALE A

Buy Now
Swedesboro, NJ, United States
Power Connectors
09330006107
Power Connectors 09330006107
Han E M Crimp Contact Ag 4 mm/12 AWG

Han E M Crimp Contact Ag 4 mm/12 AWG

Buy Now
Heavy Duty Connector Contacts - 09330006107 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09330006107
Heavy Duty Connector Contacts 09330006107
CONTACT H.D. CRIMP PIN 12AWG

CONTACT H.D. CRIMP PIN 12AWG

Supplier's Site Datasheet
Han E M Crimp Cont Agwg 4Mm Harting - 02P5523 - Newark, An Avnet Company
Chicago, IL, United States
Han E M Crimp Cont Agwg 4Mm Harting
02P5523
Han E M Crimp Cont Agwg 4Mm Harting 02P5523
Han E M Crimp Cont AgWG 4mm

Han E M Crimp Cont AgWG 4mm

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09330006107 09330006107 02P5523
Product Name Power Connectors Heavy Duty Connector Contacts Han E M Crimp Cont Agwg 4Mm Harting
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A22525-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Angled plug socket - PEV-1/4-A-WD - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details