HARTING Inc. of North America Contact, Pin, 12Awg, Crimp; Product Range Harting 9330006106

Description
CONTACT, PIN, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes
Description
CONTACT, PIN, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 12Awg, Crimp; Product Range Harting - 04C9034 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Harting
04C9034
Contact, Pin, 12Awg, Crimp; Product Range Harting 04C9034
CONTACT, PIN, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 04C9034
Product Name Contact, Pin, 12Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
99.99% Zinc Anodes - 8000AM - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form Flat Tops
View Details