HARTING Inc. of North America Contact, Male, 16Awg, Crimp; Product Range Harting 9330006104

Description
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 16Awg, Crimp; Product Range Harting - 90B9143 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 16Awg, Crimp; Product Range Harting
90B9143
Contact, Male, 16Awg, Crimp; Product Range Harting 90B9143
CONTACT, MALE, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes

CONTACT, MALE, 16AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper; Contact Size:16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 90B9143
Product Name Contact, Male, 16Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241402-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details