HARTING Inc. of North America Rectangular Insert, Plug, 64 Position; Product Range Harting 9322643001

Description
RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 64 Position; Product Range Harting - 67X7498 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 64 Position; Product Range Harting
67X7498
Rectangular Insert, Plug, 64 Position; Product Range Harting 67X7498
RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 64 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7498
Product Name Rectangular Insert, Plug, 64 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Hand Tight, W/Shoulder 11.75
Specs
Shape / Application Round
Fitted Depth 3 inch (76.2 mm)
NPT Thread Standard
View Details
100PCS Black Surfboard Vent Plug,Surfing Board Breathers(1) - MIV-12BASEB - Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5
View Details