HARTING Inc. of North America Rectangular Insert, Receptacle, 40 Position; Product Range Harting 9322403101

Description
RECTANGULAR INSERT, RECEPTACLE, 40 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes
Description
RECTANGULAR INSERT, RECEPTACLE, 40 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Insert, Receptacle, 40 Position, part number 09 32 240 3101, from the Han EEE HMC series by HARTING, features a female gender and crimp termination method. It accommodates a conductor cross-section ranging from 0.14 to 4 mm² (AWG 26 to AWG 12) and has a rated current of 16 A with a rated voltage of 500 V. The insert is designed for a maximum temperature range of -40 to +125 °C and offers over 10,000 mating cycles with other HMC components. Constructed from polycarbonate (PC) in a pebble grey color (RAL 7032), the insert meets various compliance standards, including RoHS and REACH regulations. It also adheres to fire protection standards for railway vehicles as per EN 45545-2. The product has a net weight of 72.2 g and is manufactured in Germany. Crimp contacts must be ordered separately.

Datasheet Summary
Powered by GS/AI

The Rectangular Insert, Receptacle, 40 Position, part number 09 32 240 3101, from the Han EEE HMC series by HARTING, features a female gender and crimp termination method. It accommodates a conductor cross-section ranging from 0.14 to 4 mm² (AWG 26 to AWG 12) and has a rated current of 16 A with a rated voltage of 500 V. The insert is designed for a maximum temperature range of -40 to +125 °C and offers over 10,000 mating cycles with other HMC components. Constructed from polycarbonate (PC) in a pebble grey color (RAL 7032), the insert meets various compliance standards, including RoHS and REACH regulations. It also adheres to fire protection standards for railway vehicles as per EN 45545-2. The product has a net weight of 72.2 g and is manufactured in Germany. Crimp contacts must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Receptacle, 40 Position; Product Range Harting - 67X7497 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Receptacle, 40 Position; Product Range Harting
67X7497
Rectangular Insert, Receptacle, 40 Position; Product Range Harting 67X7497
RECTANGULAR INSERT, RECEPTACLE, 40 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

RECTANGULAR INSERT, RECEPTACLE, 40 POSITION; Product Range:Han EEE HMC Series; No. of Contacts:40Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7497
Product Name Rectangular Insert, Receptacle, 40 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2826944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG9
View Details
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details