HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting 9322006228

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting - 98Y6711 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting
98Y6711
Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting 98Y6711
HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98Y6711
Product Name Heavy Duty Contact, Socket, Crimp, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data