HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting 9322006119

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting - 82Y0877 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting
82Y0877
Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting 82Y0877
HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 40A; Product Range:Han C HMC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82Y0877
Product Name Heavy Duty Contact, Pin, Crimp, 40A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208461-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details