HARTING Inc. of North America Contact, Female, 12Awg, Crimp; Product Range Harting 9320006207

Description
CONTACT, FEMALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, FEMALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 12Awg, Crimp; Product Range Harting - 04C9012 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 12Awg, Crimp; Product Range Harting
04C9012
Contact, Female, 12Awg, Crimp; Product Range Harting 04C9012
CONTACT, FEMALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, FEMALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Heavy Duty Contact, Socket, 12Awg, 40A Rohs Compliant Harting - 55AK5527 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 12Awg, 40A Rohs Compliant Harting
55AK5527
Heavy Duty Contact, Socket, 12Awg, 40A Rohs Compliant Harting 55AK5527
HEAVY DUTY CONTACT, SOCKET, 12AWG, 40A ROHS COMPLIANT: YES

HEAVY DUTY CONTACT, SOCKET, 12AWG, 40A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 04C9012 55AK5527
Product Name Contact, Female, 12Awg, Crimp; Product Range Harting Heavy Duty Contact, Socket, 12Awg, 40A Rohs Compliant Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-245-1290 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
3 suppliers
Tungsten-Rhenium Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details