HARTING Inc. of North America Contact, Male, 12Awg, Crimp; Product Range Harting 9320006107

Description
CONTACT, MALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Current:40A RoHS Compliant: Yes
Datasheet
Description
CONTACT, MALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 12Awg, Crimp; Product Range Harting - 88F1905 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 12Awg, Crimp; Product Range Harting
88F1905
Contact, Male, 12Awg, Crimp; Product Range Harting 88F1905
CONTACT, MALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Current:40A RoHS Compliant: Yes

CONTACT, MALE, 12AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper Alloy; Contact Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 88F1905
Product Name Contact, Male, 12Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details