HARTING Inc. of North America Connector Contact, Male, 18Awg, Crimp; Product Range Harting 9320006105

Description
CONNECTOR CONTACT, MALE, 18AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, MALE, 18AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Male, 18Awg, Crimp; Product Range Harting - 97B2190 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Male, 18Awg, Crimp; Product Range Harting
97B2190
Connector Contact, Male, 18Awg, Crimp; Product Range Harting 97B2190
CONNECTOR CONTACT, MALE, 18AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR CONTACT, MALE, 18AWG, CRIMP; Product Range:Han C Series; Contact Gender:Pin; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Contact Termination Type:Crimp; Current Rating:40A; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 97B2190
Product Name Connector Contact, Male, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355880-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details