HARTING Inc. of North America Heavy Duty Insert, Rcpt, 6 Pos, 35A; Product Range Harting 9310063101

Description
HEAVY DUTY INSERT, RCPT, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:35A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:35A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 6 Pos, 35A; Product Range Harting - 78AH5012 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 6 Pos, 35A; Product Range Harting
78AH5012
Heavy Duty Insert, Rcpt, 6 Pos, 35A; Product Range Harting 78AH5012
HEAVY DUTY INSERT, RCPT, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:35A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 6 POS, 35A; Product Range:Han HsB Series; Heavy Duty Connector Type:Insert; No. of Contacts:6 Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Current Rating:35A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 78AH5012
Product Name Heavy Duty Insert, Rcpt, 6 Pos, 35A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Threaded Plastic Plugs for Flared JIC Fittings - FJP100 - MOCAP LLC
Specs
Overall Length 0.8701 inch (22.1 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details