HARTING Inc. of North America Rectangular Han Insert Female 6Way Screw; Product Range Harting 9310062701

Description
RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Han HsB Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Han HsB Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert Female 6Way Screw; Product Range Harting - 79K0444 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert Female 6Way Screw; Product Range Harting
79K0444
Rectangular Han Insert Female 6Way Screw; Product Range Harting 79K0444
RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Han HsB Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Wire Size AWG Max:10AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT FEMALE 6WAY SCREW; Product Range:Han HsB Series; No. of Contacts:7Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:35A; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 79K0444
Product Name Rectangular Han Insert Female 6Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass PG Thread Plugs - 6700507 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 4
Specs
Shape / Application Round
Material Glass Reinforced ABS
NPT Thread None
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details