HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Harting 9310006101

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Harting - 78AH5001 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Harting
78AH5001
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Harting 78AH5001
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:Han HsB Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:35A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78AH5001
Product Name Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Hard Carbon for Sodium Electrode - BMLC-KJ032 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.18E-4 to 2.76E-4 inch (0.0030 to 0.0070 mm)
View Details