HARTING Inc. of North America Hood/Door/Cover 9305161540

Description
HOOD, SIDE ENTRY, 16B, NPTF-3/4, PRODUCT RANGE:HAN SERIES, CABLE EXIT ANGLE:90, CONNECTOR BODY MATERIAL:-, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTOR, LOCKING TYPE:-, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 16B, NPTF-3/4, PRODUCT RANGE:HAN SERIES, CABLE EXIT ANGLE:90, CONNECTOR BODY MATERIAL:-, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTOR, LOCKING TYPE:-, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 109436963 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
109436963
Hood/Door/Cover 109436963
HOOD, SIDE ENTRY, 16B, NPTF-3/4, PRODUCT RANGE:HAN SERIES, CABLE EXIT ANGLE:90, CONNECTOR BODY MATERIAL:-, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTOR, LOCKING TYPE:-, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 16B, NPTF-3/4, PRODUCT RANGE:HAN SERIES, CABLE EXIT ANGLE:90, CONNECTOR BODY MATERIAL:-, FOR USE WITH:HARTING HAN SERIES HEAVY DUTY CONNECTOR, LOCKING TYPE:-, RECTANGULAR SHELL SIZE:16B ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 109436963
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 329425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details