HARTING Inc. of North America Bulkhead Housing, Size 24B, Metal; Heavy Duty Connector Type Harting 9300240301

Description
BULKHEAD HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Number Of Levers:2 RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Number Of Levers:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 24B, Metal; Heavy Duty Connector Type Harting - 91F9655 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 24B, Metal; Heavy Duty Connector Type Harting
91F9655
Bulkhead Housing, Size 24B, Metal; Heavy Duty Connector Type Harting 91F9655
BULKHEAD HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Number Of Levers:2 RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 24B, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts; Number Of Levers:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91F9655
Product Name Bulkhead Housing, Size 24B, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details