HEAVY DUTY HOUSING, 24B, 1 LEVER, PANEL; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:24B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 93B2988 |
| Product Name | Heavy Duty Housing, 24B, 1 Lever, Panel; Heavy Duty Connector Type Harting |