SURFACE MOUNT HOUSING, SIZE 24B, METAL, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Han 24B Hoods & Inserts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 97H1960 |
| Product Name | Surface Mount Housing, Size 24B, Metal, 2 Lever; Heavy Duty Connector Type Harting |