HARTING Inc. of North America Enclosure 9300160301

Description
BULKHEAD HOUSING, SIZE 16B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BULKHEAD HOUSING, SIZE 16B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 41742302 - Radwell International
Willingboro, NJ, United States
Enclosure
41742302
Enclosure 41742302
BULKHEAD HOUSING, SIZE 16B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, SIZE 16B, METAL, PRODUCT RANGE:HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure - 24658019 - Radwell International
Willingboro, NJ, United States
Enclosure
24658019
Enclosure 24658019
BULKHEAD HOUSING, SIZE 16B, METAL, HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, SIZE 16B, METAL, HAN B SERIES, CONNECTOR MOUNTING:BULKHEAD MOUNT, RECTANGULAR SHELL SIZE:16B, FOR USE WITH:HAN 16B HOODS & INSERTS, LOCKING TYPE:2 LEVER, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 41742302
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0156 - Newark, An Avnet Company
Specs
Length 1.02 inch (25.81 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
View Details