HARTING Inc. of North America Han B Hood Top Entry Hc 2 Levers Pg 29 W Rohs Compliant Harting 9300100435

Description
Han B Hood Top Entry HC 2 Levers PG 29 w RoHS Compliant: NA
Description
Han B Hood Top Entry HC 2 Levers PG 29 w RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Han B Hood Top Entry Hc 2 Levers Pg 29 W Rohs Compliant Harting - 04C8598 - Newark, An Avnet Company
Chicago, IL, United States
Han B Hood Top Entry Hc 2 Levers Pg 29 W Rohs Compliant Harting
04C8598
Han B Hood Top Entry Hc 2 Levers Pg 29 W Rohs Compliant Harting 04C8598
Han B Hood Top Entry HC 2 Levers PG 29 w RoHS Compliant: NA

Han B Hood Top Entry HC 2 Levers PG 29 w RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04C8598
Product Name Han B Hood Top Entry Hc 2 Levers Pg 29 W Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details