HARTING Inc. of North America Connector, Din 41612, Rcpt, 30P, 3Row; Product Range Harting 9294306804

Description
CONNECTOR, DIN 41612, RCPT, 30P, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, RCPT, 30P, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Rcpt, 30P, 3Row; Product Range Harting - 43AC9691 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 30P, 3Row; Product Range Harting
43AC9691
Connector, Din 41612, Rcpt, 30P, 3Row; Product Range Harting 43AC9691
CONNECTOR, DIN 41612, RCPT, 30P, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 30P, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC9691
Product Name Connector, Din 41612, Rcpt, 30P, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-6416-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details