HARTING Inc. of North America Connector, Din 41612, Rcpt, 32P, 2Row; Product Range Harting 9272326804

Description
CONNECTOR, DIN 41612, RCPT, 32P, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, RCPT, 32P, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, Rcpt, 32P, 2Row; Product Range Harting - 43AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 32P, 2Row; Product Range Harting
43AC9683
Connector, Din 41612, Rcpt, 32P, 2Row; Product Range Harting 43AC9683
CONNECTOR, DIN 41612, RCPT, 32P, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 32P, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:Copper Alloy; No. of Mating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43AC9683
Product Name Connector, Din 41612, Rcpt, 32P, 2Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Paladin ® - 131-3314-21H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details