HARTING Inc. of North America Backplane Connectors 9272326801

Description
DIN 41612 Connectors 32P TYPE Q FML SKT
Request a Quote Datasheet
Description
DIN 41612 Connectors 32P TYPE Q FML SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09272326801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09272326801
Backplane Connectors 09272326801
DIN 41612 Connectors 32P TYPE Q FML SKT

DIN 41612 Connectors 32P TYPE Q FML SKT

Buy Now
Connector, Din 41612, Rcpt, 2Row; Product Range Harting - 44J4439 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 2Row; Product Range Harting
44J4439
Connector, Din 41612, Rcpt, 2Row; Product Range Harting 44J4439
CONNECTOR, DIN 41612, RCPT, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 2ROW; Product Range:-; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Socket, Din41612, Q/2, 32Way; Product Range Harting - 31M6817 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, Q/2, 32Way; Product Range Harting
31M6817
Socket, Din41612, Q/2, 32Way; Product Range Harting 31M6817
SOCKET, DIN41612, Q/2, 32WAY; Product Range:Type 2Q Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

SOCKET, DIN41612, Q/2, 32WAY; Product Range:Type 2Q Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09272326801 44J4439 31M6817
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 2Row; Product Range Harting Socket, Din41612, Q/2, 32Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190119 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-5216-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details