HARTING Inc. of North America Backplane Connectors 9252306414

Description
DIN 41612 Connectors 30P Fmle 3C Solder
Request a Quote Datasheet
Description
DIN 41612 Connectors 30P Fmle 3C Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09252306414 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09252306414
Backplane Connectors 09252306414
DIN 41612 Connectors 30P Fmle 3C Solder

DIN 41612 Connectors 30P Fmle 3C Solder

Buy Now
Connector, Din 41612, Rcpt, 3Row; Product Range Harting - 86R4914 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 3Row; Product Range Harting
86R4914
Connector, Din 41612, Rcpt, 3Row; Product Range Harting 86R4914
CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09252306414 86R4914
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Paladin ® - 131-8118-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details