HARTING Inc. of North America Backplane Connectors 9251306921

Description
DIN 41612 Connectors 30P TYPE 3C MALE R/
Request a Quote Datasheet
Description
DIN 41612 Connectors 30P TYPE 3C MALE R/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09251306921 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09251306921
Backplane Connectors 09251306921
DIN 41612 Connectors 30P TYPE 3C MALE R/

DIN 41612 Connectors 30P TYPE 3C MALE R/

Buy Now
Connector, Din 41612, Plug, 30Pos, 3Row; Product Range Harting - 30M6639 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Plug, 30Pos, 3Row; Product Range Harting
30M6639
Connector, Din 41612, Plug, 30Pos, 3Row; Product Range Harting 30M6639
CONNECTOR, DIN 41612, PLUG, 30POS, 3ROW; Product Range:Type 3C Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

CONNECTOR, DIN 41612, PLUG, 30POS, 3ROW; Product Range:Type 3C Series; No. of Contacts:30Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:-; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09251306921 30M6639
Product Name Backplane Connectors Connector, Din 41612, Plug, 30Pos, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Paladin Daughtercard - 130-6282-15D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details