HARTING Inc. of North America Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting 9210252706

Description
HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:-; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting - 74AC2418 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting
74AC2418
Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting 74AC2418
HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:-; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AC2418
Product Name Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details