HARTING Inc. of North America Heavy Duty Insert, Plug, 7Pos, 10A; Product Range Harting 9210073001

Description
HEAVY DUTY INSERT, PLUG, 7POS, 10A; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 7POS, 10A; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 7Pos, 10A; Product Range Harting - 04C8439 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 7Pos, 10A; Product Range Harting
04C8439
Heavy Duty Insert, Plug, 7Pos, 10A; Product Range Harting 04C8439
HEAVY DUTY INSERT, PLUG, 7POS, 10A; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 7POS, 10A; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8439
Product Name Heavy Duty Insert, Plug, 7Pos, 10A; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PG9 metal Breather Vent Plug - MIV-PG9M - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
View Details
Sink Plugs - 7845239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Push-in Plugs for SAE and NPT Threads - PIP0313 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.2362 inch (6 mm)
Material Polyethylene (PE)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details