Petersen Products Co. Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 6" Dia 143-9060-E

Description
By-Pass None Dia. Max 6.08" (154mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.75" (95mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 6" (152mm) Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Sage Subcategory Number W1439 Seal Expansion System Wing Nut Shipping Wt. 2 Lbs (0.91 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote
Description
By-Pass None Dia. Max 6.08" (154mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.75" (95mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 6" (152mm) Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Sage Subcategory Number W1439 Seal Expansion System Wing Nut Shipping Wt. 2 Lbs (0.91 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 6
Fredonia, WI, United States
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 6" Dia
143-9060-E
Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 6" Dia 143-9060-E
By-Pass None Dia. Max 6.08" (154mm) Dia. Min 5.77" (147mm) Lngth, Overall 3.75" (95mm) Material, Body Glass Reinforced ABS Material, Hardware Galvanized Steel Material, Seal Natural Rubber Nominal Pipe 6" (152mm) Pipeline Max PSI 17 psi (1.19 bar) Pressure Pipeline Max Head 40 ft (12.19 m) Sage Subcategory Number W1439 Seal Expansion System Wing Nut Shipping Wt. 2 Lbs (0.91 Kg) Style End of Pipe Temperature Max. Service F 125 F (51.66 C)

By-Pass None
Dia. Max 6.08" (154mm)
Dia. Min 5.77" (147mm)
Lngth, Overall 3.75" (95mm)
Material, Body Glass Reinforced ABS
Material, Hardware Galvanized Steel
Material, Seal Natural Rubber
Nominal Pipe 6" (152mm)
Pipeline Max PSI 17 psi (1.19 bar)
Pressure Pipeline Max Head 40 ft (12.19 m)
Sage Subcategory Number W1439
Seal Expansion System Wing Nut
Shipping Wt. 2 Lbs (0.91 Kg)
Style End of Pipe
Temperature Max. Service F 125 F (51.66 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 143-9060-E
Product Name Pipe Plug, Mech, Abs, Wing Nut, End Of Pipe, 6" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Bell End 48
Specs
Material Polyethylene (PE); Polyethylene
View Details
Annular Seal 30
Specs
NPT Thread 1/4" NPT
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mech, Hand Tight, Head Test, 2.86
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details