HARTING Inc. of North America Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting 9200162691

Description
HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting - 60M5859 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting
60M5859
Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting 60M5859
HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 60M5859
Product Name Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 7/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
100PCS M8x1.25 IP68 Breather Plugs - MIV-08B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material PA6
NPT Thread 1 1/4" NPT; M8*1.25
View Details