HARTING Inc. of North America Rectangular Han Insert, Plug 32Way Screw; Product Range Harting 9200162613

Description
RECTANGULAR HAN INSERT, PLUG 32WAY SCREW; Product Range:Han A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 32WAY SCREW; Product Range:Han A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 32Way Screw; Product Range Harting - 04C5216 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 32Way Screw; Product Range Harting
04C5216
Rectangular Han Insert, Plug 32Way Screw; Product Range Harting 04C5216
RECTANGULAR HAN INSERT, PLUG 32WAY SCREW; Product Range:Han A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 32WAY SCREW; Product Range:Han A Series; No. of Contacts:17Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C5216
Product Name Rectangular Han Insert, Plug 32Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Hand Tight, 7.7-8.5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details