HARTING Inc. of North America Heavy Duty Conn, 1 Lever, Size 16A; Heavy Duty Connector Type Harting 9200160540

Description
HEAVY DUTY CONN, 1 LEVER, SIZE 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, 1 LEVER, SIZE 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, 1 Lever, Size 16A; Heavy Duty Connector Type Harting - 04C8378 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, 1 Lever, Size 16A; Heavy Duty Connector Type Harting
04C8378
Heavy Duty Conn, 1 Lever, Size 16A; Heavy Duty Connector Type Harting 04C8378
HEAVY DUTY CONN, 1 LEVER, SIZE 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY CONN, 1 LEVER, SIZE 16A; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Harting Han A Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8378
Product Name Heavy Duty Conn, 1 Lever, Size 16A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details