HARTING Inc. of North America Protection Cover, Metal; Accessory Type Harting 9200105423

Description
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 10A Standard Hoods; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:10A; Contact Current:10A RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 10A Standard Hoods; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:10A; Contact Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Metal; Accessory Type Harting - 04C8363 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Metal; Accessory Type Harting
04C8363
Protection Cover, Metal; Accessory Type Harting 04C8363
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 10A Standard Hoods; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:10A; Contact Current:10A RoHS Compliant: Yes

PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 10A Standard Hoods; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:10A; Contact Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 04C8363
Product Name Protection Cover, Metal; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.15 inch (54.5 mm)
View Details
D Sub Backshells - 5444398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Abs
View Details