HARTING Inc. of North America Heavy Duty Insert, Plug, 4+Pe, 2.5Mm2; Product Range Harting 9200042633

Description
HEAVY DUTY INSERT, PLUG, 4+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4+Pe, 2.5Mm2; Product Range Harting - 04R9733 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4+Pe, 2.5Mm2; Product Range Harting
04R9733
Heavy Duty Insert, Plug, 4+Pe, 2.5Mm2; Product Range Harting 04R9733
HEAVY DUTY INSERT, PLUG, 4+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04R9733
Product Name Heavy Duty Insert, Plug, 4+Pe, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

BLIND PLUG with O-ring - SHP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nylon
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2826947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG16
View Details