HARTING Inc. of North America Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting 9200042611

Description
RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting - 79K0432 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting
79K0432
Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting 79K0432
RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG, 4WAY SCREW; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:4A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 79K0432
Product Name Rectangular Han Insert, Plug, 4Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Protective Vent - PMF-12M - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 9.5 mm
View Details