HARTING Inc. of North America Power Connectors 9200042611

Description
Heavy Duty Power Connectors HAN A 4P MAL
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN A 4P MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200042611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200042611
Power Connectors 09200042611
Heavy Duty Power Connectors HAN A 4P MAL

Heavy Duty Power Connectors HAN A 4P MAL

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200042611
Power Connectors 09200042611
Han 4A-STI-S

Han 4A-STI-S

Buy Now
Insert; 230/400 V; 10 A; Male; 4; RoHS Compliant; Han A Series - 70103925 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 230/400 V; 10 A; Male; 4; RoHS Compliant; Han A Series
70103925
Insert; 230/400 V; 10 A; Male; 4; RoHS Compliant; Han A Series 70103925
Male Insert, 230⁄400 V Voltage Rating, 10 A Current Rating RoHS Compliant Han A series. 4 poles. Screw termination.

Male Insert, 230⁄400 V Voltage Rating, 10 A Current Rating

  • RoHS Compliant
    Han A series. 4 poles. Screw termination.
Supplier's Site
Heavy Duty Connector Inserts, Modules - 09200042611 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09200042611
Heavy Duty Connector Inserts, Modules 09200042611
INSERT MALE 4POS+1GND SCREW

INSERT MALE 4POS+1GND SCREW

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09200042611 70103925 09200042611
Product Name Power Connectors Insert; 230/400 V; 10 A; Male; 4; RoHS Compliant; Han A Series Heavy Duty Connector Inserts, Modules
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers