HARTING Inc. of North America Heavy Duty Insert, Plug, 3+Pe, 2.5Mm2; Product Range Harting 9200032633

Description
HEAVY DUTY INSERT, PLUG, 3+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 3+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 3+Pe, 2.5Mm2; Product Range Harting - 20T0198 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 3+Pe, 2.5Mm2; Product Range Harting
20T0198
Heavy Duty Insert, Plug, 3+Pe, 2.5Mm2; Product Range Harting 20T0198
HEAVY DUTY INSERT, PLUG, 3+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 3+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 20T0198
Product Name Heavy Duty Insert, Plug, 3+Pe, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.10 mm
View Details
Blanking plug - NPQH-P-S10-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8608 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1.125 [28.6]
View Details
2 suppliers