HARTING Inc. of North America Power Connectors 9200032633

Description
Harting Han 3A male insert with Quick-Lo
Request a Quote
Description
Harting Han 3A male insert with Quick-Lo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200032633 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200032633
Power Connectors 09200032633
Harting Han 3A male insert with Quick-Lo

Harting Han 3A male insert with Quick-Lo

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200032633
Power Connectors 09200032633
Han 3A male insert with Quick-Lock

Han 3A male insert with Quick-Lock

Buy Now
Connector/Terminal/Pin - 67638387 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
67638387
Connector/Terminal/Pin 67638387
HEAVY DUTY INSERT, 3+PE, 2.5MM2, PRODUCT RANGE: HAN A SERIES, NO. OF CONTACTS: 4 CONTACTS, RECTANGULAR SHELL SIZE: 3A, GENDER: PLUG, HEAVY DUTY CONTACT TYPE: PUSH LOCK PIN, CURRENT RATING: 10AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY INSERT, 3+PE, 2.5MM2, PRODUCT RANGE: HAN A SERIES, NO. OF CONTACTS: 4 CONTACTS, RECTANGULAR SHELL SIZE: 3A, GENDER: PLUG, HEAVY DUTY CONTACT TYPE: PUSH LOCK PIN, CURRENT RATING: 10AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09200032633 67638387
Product Name Power Connectors Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Circular Connector Accessories - 1124-1176-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details