HARTING Inc. of North America Power Connectors 9200030220

Description
Heavy Duty Power Connectors HAN A BASE S
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN A BASE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200030220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200030220
Power Connectors 09200030220
Heavy Duty Power Connectors HAN A BASE S

Heavy Duty Power Connectors HAN A BASE S

Buy Now
Surface Mount Housing, Size 3A, Plastic; Product Range Harting - 04C8306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Housing, Size 3A, Plastic; Product Range Harting
04C8306
Surface Mount Housing, Size 3A, Plastic; Product Range Harting 04C8306
SURFACE MOUNT HOUSING, SIZE 3A, PLASTIC; Product Range:Han A Series; Connector Mounting:Surface Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

SURFACE MOUNT HOUSING, SIZE 3A, PLASTIC; Product Range:Han A Series; Connector Mounting:Surface Mount; Rectangular Shell Size:3A; For Use With:Han 3A Hoods & Inserts; Locking Type:1 Lever; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200030220 04C8306
Product Name Power Connectors Surface Mount Housing, Size 3A, Plastic; Product Range Harting
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details