HARTING Inc. of North America Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting 9195406324

Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote
Description
Headers & Wire Housings SEK-19 SV HT ML
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 09195406324 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings SEK-19 SV HT ML

Headers & Wire Housings SEK-19 SV HT ML

Buy Now
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting - 92Y4174 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting
92Y4174
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting 92Y4174
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:SEK 19 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 09195406324 92Y4174
Product Name Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Harting
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Conn, Header, 72Pos, 12Row; Product Range Amphenol Communications Solutions - 54AH4187 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details